The LTC4257 is an IEEE 802.3af-compliant Power over Ethernet interface controller for Powered Devices, integrating a 100V, 400mA MOSFET, 25kΩ signature resistor, and programmable classification. It features undervoltage lockout, smart thermal protection with overtemperature trip at 120°C and shutdown at 140°C, and a power good signal. The LTC4257CS8#TRPBF is supplied in an 8-pin SO package, with a maximum operating voltage of -57V, input current limit of 300-400mA, and signature resistance of 23.25-26.00kΩ. Operating ambient temperature range is 0°C to 70°C.
IC POE CNTRL 1 CHANNEL 8SOIC Product overview: LTC4257CS8#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-LTC4257CS8#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-LTC4257CS8#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |