The RP130K451D-TR is a 150 mA low dropout linear regulator with a fixed output voltage of 4.5 V, designed for battery-powered and portable electronics. It is packaged in a DFN(PL)1010-4 case, enabling high-density board mounting. The device operates from an input voltage of 1.7 V to 6.5 V, offers a typical shutdown current of 0.1 µA, and features a typical dropout voltage of 0.32 V at 150 mA output. It delivers ±1.0% output voltage accuracy at 25°C and a typical ripple rejection of 80 dB at 1 kHz. The IC includes an active-high chip enable with auto-discharge functionality to rapidly discharge the output capacitor during shutdown. It is compatible with ceramic capacitors of 0.47 µF or greater.
IC REG LIN 4.5V 150MA DFN1010-4 Product overview: RP130K451D-TR from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP130K451D-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-RP130K451D-TR |
| Product Name | 4.5V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 4.5 volts |
| IOUT | 0.1500 amps |