The RP110K121D-TR is a 150mA low supply current LDO regulator with a fixed 1.2V output voltage, housed in a DFN(PL)0808-4 package. It features a typical supply current of 1.0µA and a standby current of 0.1µA, with an output voltage accuracy of ±1.0% and a dropout voltage of typ. 0.28V at 150mA. The regulator includes a built-in constant slope soft-start circuit, fold-back current limiting (typ. 50mA), and requires a minimum 0.1µF ceramic capacitor at the output. The device operates from an input voltage range of 1.4V to 5.25V and is designed for battery-powered portable electronics.
IC REG LIN 1.2V 150MA DFN0808-4 Product overview: RP110K121D-TR from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP110K121D-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-RP110K121D-TR |
| Product Name | 1.2V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.2 volts |
| IOUT | 0.1500 amps |