The RP109K111D-TR is a CMOS-based LDO voltage regulator IC in a DFN(PL)0808-4 package, designed for low-noise, battery-powered applications. It provides a fixed 1.1V output at up to 150mA with a typical dropout voltage of 0.25V and operates from an input voltage range of 1.4V to 5.25V. The device features a chip enable function with low standby current of 0.1µA, a typical supply current of 50µA, and 75dB ripple rejection at 1kHz. Output voltage accuracy is ±1.0%, and it supports ceramic capacitors as small as 0.1µF. The part includes fold-back current limiting and is RoHS and halogen free compliant.
IC REG LIN 1.1V 150MA DFN0808-4 Product overview: RP109K111D-TR from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP109K111D-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-RP109K111D-TR |
| Product Name | 1.1V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.1 volts |
| IOUT | 0.1500 amps |