The RP101K281B-TR is a 2.8V fixed-output, 300mA LDO regulator in a DFN(PL)1612-4 package (t=0.6mm), designed for battery-powered and portable communication equipment. It features ±0.6% output voltage accuracy, typ. 18μA supply current, 0.13V dropout at 150mA, and 75dB ripple rejection at 1kHz. The regulator operates with input voltages from 1.7V to 5.25V and includes a chip enable function with active-high logic. Ceramic capacitors of 1.0μF or greater are recommended for stability. It supports H-active chip enable without auto-discharge and meets RoHS and halogen-free standards.
IC REG LIN 2.8V 300MA DFN1612-4 Product overview: RP101K281B-TR from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP101K281B-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-RP101K281B-TR |
| Product Name | 2.8V 300MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.8 volts |
| IOUT | 0.3000 amps |