The MAX5024 is a high-voltage linear regulator designed for automotive and industrial applications, operating from a 6.5V to 65V input and delivering up to 150mA output current. It features a preset 5V output when the SET pin is grounded, a low quiescent current of 60µA at no load, and includes an active-low microprocessor reset circuit and thermal protection. The device is housed in an 8-pin SO-EP package with an exposed thermal pad, capable of dissipating up to 1.5W, and operates over a -40°C to +125°C temperature range. It supports a hold input for self-holding operation and includes reverse-battery protection up to -60V.
IC REG LIN POS ADJ 150MA 8SOIC Product overview: MAX5024MASA from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MAX5024MASA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-MAX5024MASA |
| Product Name | 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 2.5 to 11 volts |
| IOUT | 0.1500 amps |