The LT3094 is a negative linear regulator designed to provide up to 500mA of output current with ultralow noise and ultrahigh power supply rejection ratio for noise-sensitive applications. It operates from -1.8V to -20V input voltage and delivers an output voltage range of 0V to -19.5V with a typical dropout voltage of 235mV. The device is available in a 3mm × 3mm DFN package and requires a minimum 10µF ceramic output capacitor. It features ultralow RMS noise of 0.8µV (10Hz to 100kHz), 74dB PSRR at 1MHz, and programmable current limit. Operating quiescent current is 2.35mA, dropping to 3µA in shutdown. Thermal and currentlimit protection are built in, with an operating junction temperature range of -40°C to 150°C for the I-grade variant.
IC REG LIN NEG ADJ 500MA 12DFN Product overview: LT3094IDD#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3094IDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LT3094IDD#PBF |
| Product Name | 500MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 to -19.5 volts |
| IOUT | 0.5000 amps |