The ADN2871ACPZ is a 3.3 V laser diode driver designed for SFP and SFF transceiver modules, supporting data rates from 50 Mbps to 4.25 Gbps. It features automatic average power control, bias and modulation current monitoring, and automatic laser shutdown. The device operates with VCSEL, DFB, and FP lasers, offering a bias current range of 2 mA to 100 mA and modulation current range of 5 mA to 90 mA. Rise and fall times are typically 60 ps for single-ended output and 47 ps to 56 ps for differential output, depending on modulation current. It interfaces with microcontrollers via voltage or resistor setpoint control and includes fail alarms. The part is housed in a 24-lead 4 mm × 4 mm LFCSP package and is rated for operation from -40°C to +85°C.
IC LASER DRV 4.25GB 3.6V 24LFCSP Product overview: ADN2871ACPZ from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.25GB, 3.6V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4.25GB, 3.6V, Power Management IC, Laser Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 681-ADN2871ACPZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 681-ADN2871ACPZ |
| Product Name | 4.25GB 3.6V Power Management IC |
| Package Type | Other; Tray |