The LT3045-1 is a 500mA ultralow noise linear regulator designed for noise-sensitive applications such as RF power supplies and high-speed data converters. It is available in a 12-lead MSOP package and operates over an input voltage range of 1.8V to 20V with an output voltage range of 0V to 15V. The regulator features ultralow RMS noise of 0.8µV (10Hz to 100kHz), ultrahigh PSRR of 76dB at 1MHz, and a typical dropout voltage of 260mV. It includes a VIOC pin to control an upstream regulator, programmable current limit, and fast start-up capability. Stability requires a minimum 10µF ceramic output capacitor. The device supports reverse-battery and reverse-current protection, and operates over a junction temperature range of -40°C to 125°C.
IC REG LIN POS PROG 500MA 12MSOP Product overview: LT3045EMSE-1#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3045EMSE-1#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LT3045EMSE-1#PBF |
| Product Name | 500MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 to 15 volts |
| IOUT | 0.5000 amps |