The LT1086CM is a 1.5A low dropout positive voltage regulator available in a 3-pin DD package. It provides fixed 3.3V output with a maximum dropout voltage of 1.5V at full load, line regulation of 0.2%, and load regulation of 0.4%. The device operates with an input voltage up to 18V and supports a junction temperature range of -55°C to 150°C. Ripple rejection exceeds 75dB. A minimum 10µF output capacitor is required. The regulator is designed for applications such as post-regulation of switching supplies and microprocessor power supplies.
IC REG LIN POS ADJ 1.5A 3DDPAK Product overview: LT1086CM#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1086CM#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1086CM#PBF |
| Product Name | 1.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.25 volts |
| IOUT | 1.5 amps |