The MAX8510 is a 120mA ultra-low-noise, high PSRR linear regulator designed for battery-powered applications, delivering 11μVRMS output noise from 100Hz to 100kHz and 78dB PSRR at 1kHz. It operates from a 2V to 6V input, maintains a 120mV dropout at 120mA load, and requires only a 1μF ceramic output capacitor for stability. The device features a 40μA ground current, shutdown current below 1μA, and integrated overcurrent and thermal protection. It is available in a 5-pin SC70 package measuring 2mm x 2mm x 0.8mm and is preset to 3.3V output voltage. The operating temperature range is -40°C to +85°C.
LDO Voltage Regulators 120mA Linear Regulator Product overview: MAX8510EXK33+TG65 from Analog Devices / Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 120mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 120mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAX8510EXK33+TG6
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-MAX8510EXK33+TG65 |
| Product Name | 120mA LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Reel |
| Output Voltage | 3.3 volts |
| IOUT | 0.1200 amps |