The MAX1838 is a dual, current-limited USB switch with auxiliary input capability, designed to provide up to 500mA per channel from either main or auxiliary power sources while offering reverse current protection, thermal shutdown, and autoreset functionality. It is available in a 16-pin QSOP package and operates from a 4V to 5.5V supply range. Each channel includes independent fault indicators and a 20ms fault-blanking feature to prevent false alarms during hot-swap events. Current limit thresholds are programmable on the auxiliary input via an external resistor, with a maximum continuous switch current of 1.2A per channel. Thermal shutdown triggers at 160°C with 10°C hysteresis. The device is rated for operation from -40°C to +85°C.
IC SW USB DUAL W/FB 16-QSOP Product overview: MAX1838EEE+T from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, QSOP, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX1838EEE+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX1838EEE+T |
| Product Name | Dual QSOP Power Management IC |
| Package Type | Other; Tape & Reel (TR) |