The MAX1621EEE is a digitally adjustable LCD bias supply for converting a 1.8V to 20V battery voltage to a positive or negative bias voltage, designed for portable applications. It operates from a 3.0V to 5.5V supply and includes a 5-bit DAC for software control via SMBus serial interface. The device is housed in a 16-pin QSOP package and supports outputs from -27V to +27V. It automatically disables when display logic is removed, and operates from -40°C to +85°C.
IC LCD BIAS SUPP DGTL ADJ 16QSOP Product overview: MAX1621EEE from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX1621EEE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX1621EEE |
| Product Name | Power Management IC |
| Package Type | Other; Bag |