The LTC4367HDD#PBF is a 100V overvoltage, undervoltage, and reverse supply protection controller that manages external N-channel MOSFETs to safeguard loads from input voltages between -40V and 100V. It operates from 2.5V to 60V with a quiescent current of 70µA and a shutdown current of 5µA. The device features adjustable overvoltage and undervoltage thresholds, a fault output, and a 32ms turn-on delay to block 50Hz and 60Hz AC transients. It is housed in an 8-lead (3mm × 3mm) plastic DFN package with an exposed pad, and operates over a temperature range of -40°C to 125°C.
SUPPLY PROTECTION CONTROLLER Product overview: LTC4367HDD#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LTC4367HDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-LTC4367HDD#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |