The MP6922 is a dual fast turn-off intelligent controller for synchronous rectification in LLC resonant converters, driving two N-channel MOSFETs with 70mV forward voltage regulation and 20ns turn-off delay. It operates from 8V to 24V, supports switching frequencies up to 300kHz, and consumes less than 600μA quiescent current in light-load mode. The MP6922DN variant is packaged in SOIC8E, with a thermal resistance of 50°C/W (Junction-to-Ambient
Analog Circuit, 1 Func, PDSO8, SOIC-8 Product overview: MP6922DN-LF-Z from Monolithic Power Systems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-MP6922DN-LF-Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 760-MP6922DN-LF-Z |
| Product Name | SOIC Power Management IC |
| Operating Temperature | -40 C (-40 F) |