The LTC2955IDDB-1 is a micropower pushbutton on/off controller with automatic turn-on, designed for system power management in applications such as portable instruments and automotive electronics. It operates from a 1.5V to 36V supply with a quiescent current of 1.2μA and features a robust pushbutton input rated for ±36V and ±25kV ESD HBM. The device comes in a 10-lead 3mm × 2mm DFN package and provides a low-leakage enable output to control DC/DC converters. It includes an interrupt output for system notifications and an adjustable turn-off timer. The -1 variant supports a positive enable polarity. The operating temperature range is -40°C to 85°C.
IC CONTROLLER ON-FF Product overview: LTC2955IDDB-1 from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LTC2955IDDB-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 760-LTC2955IDDB-1 |
| Product Name | Power Management IC |
| Package Type | Other; Tube |