The LTC4416-1 is a dual PowerPath controller designed to drive external P-channel MOSFETs for efficient power source switching, replacing diodes with low voltage drop. It operates from 3.6V to 36V and includes features such as automatic source selection, reverse battery protection, and fast-on/fast-off gate drive control. The device is packaged in a 10-lead MSOP and supports an operating temperature range of -40°C to 125°C. Quiescent current is 35µA per channel, and forward regulation voltage drop is typically 25mV. The LTC4416-1 enables fast-off when the other channel is selected via enable pins, distinguishing it from the LTC4416.
IC OR CTRLR SRC SELECT 10MSOP Product overview: LTC4416EMS-1#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LTC4416EMS-1#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LTC4416EMS-1#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |