The LTC4415 is a dual 4A ideal diode controller with adjustable current limit, designed for PowerPath applications such as battery and wall adapter ORing, backup battery switching, and supercapacitor management. It operates from 1.7V to 5.5V and features 50mΩ monolithic ideal diodes with a regulated 15mV forward voltage drop and less than 1µA reverse leakage. Each diode supports independent current limit adjustment from 0.5A to 4A via external resistors and provides monitored output current via the CLIM pins. The device is available in a thermally enhanced 16-lead MSOP package measuring 3mm × 5mm and includes status and warning pins for diagnostic feedback, soft-start to limit inrush current, and thermal protection with warning and shutdown thresholds. Operating junction temperature range is -40°C to 125°C.
IC OR CTRLR SRC SELECT 16MSOP Product overview: LTC4415IMSE#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LTC4415IMSE#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LTC4415IMSE#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |