The LTC4358IFE#TRPBF is a 5A ideal diode controller for N+1 redundant power supplies and high availability systems, using an internal 20mΩ N-channel MOSFET to replace a Schottky diode. It operates from 9V to 26.5V and features a 0.5μs turn-off time to limit fault current and prevent reverse DC current. The device is housed in a 16-lead plastic TSSOP package and is qualified for an operating temperature range of -40°C to 85°C. It enables smooth switchover between power sources without oscillation and reduces power loss and PCB area compared to traditional diodes.
IC OR CTRLR N+1 16TSSOP Product overview: LTC4358IFE#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LTC4358IFE#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LTC4358IFE#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |