The LTC4354 is a negative voltage diode-OR controller that drives two external N-channel MOSFETs to replace Schottky diodes, reducing power loss and heat. It operates from 4.5V to 80V, with a gate turn-off time of less than 1.2µs under fault conditions and a source-drain fault detection threshold of 200mV to 320mV. The device is available in an 8-lead (3mm × 2mm) plastic DFN package and operates from 0°C to 70°C for the C-grade variant. It features a fault output and smooth current switchover without oscillation, suitable for -48V distributed power systems and telecom infrastructure.
IC OR CTRLR SRC SELECT 8DFN Product overview: LTC4354CDDB#TRMPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LTC4354CDDB#TRMP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LTC4354CDDB#TRMPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |