ERSAELECTRONICS PTE. LTD. Automotive 0.45V TQFN Interface Transceiver IC 755-MAX9213ETM+

Description
LVDS Serializer 1785Mbps 0.45V Automotive 48-Pin TQFN EP / IC SERIALIZER PROG 48-TSSOP Product overview: MAX9213ETM+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.45V, TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.45V, TQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-MAX9213ETM+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LVDS Serializer 1785Mbps 0.45V Automotive 48-Pin TQFN EP / IC SERIALIZER PROG 48-TSSOP Product overview: MAX9213ETM+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.45V, TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.45V, TQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-MAX9213ETM+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.45V TQFN Interface Transceiver IC - 755-MAX9213ETM+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.45V TQFN Interface Transceiver IC
755-MAX9213ETM+
Automotive 0.45V TQFN Interface Transceiver IC 755-MAX9213ETM+
LVDS Serializer 1785Mbps 0.45V Automotive 48-Pin TQFN EP / IC SERIALIZER PROG 48-TSSOP Product overview: MAX9213ETM+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.45V, TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.45V, TQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-MAX9213ETM+ can be used for catalog matching and distributor lookup.

LVDS Serializer 1785Mbps 0.45V Automotive 48-Pin TQFN EP / IC SERIALIZER PROG 48-TSSOP Product overview: MAX9213ETM+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.45V, TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.45V, TQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-MAX9213ETM+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 755-MAX9213ETM+
Product Name Automotive 0.45V TQFN Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 702-73M1866B-IM/F - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 3.14V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details