ERSAELECTRONICS PTE. LTD. Dual 200mA Interface Transceiver IC 752-MAX14826GTG+

Description
Sensor Interface Dual 200mA IO-Link Device Transceiver Product overview: MAX14826GTG+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 200mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MAX14826GTG+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sensor Interface Dual 200mA IO-Link Device Transceiver Product overview: MAX14826GTG+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 200mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MAX14826GTG+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 200mA Interface Transceiver IC
752-MAX14826GTG+
Dual 200mA Interface Transceiver IC 752-MAX14826GTG+
Sensor Interface Dual 200mA IO-Link Device Transceiver Product overview: MAX14826GTG+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 200mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MAX14826GTG+ can be used for catalog matching and distributor lookup.

Sensor Interface Dual 200mA IO-Link Device Transceiver Product overview: MAX14826GTG+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 200mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MAX14826GTG+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 752-MAX14826GTG+
Product Name Dual 200mA Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 683-DS21S07AS/TR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface Transceiver IC - 702-73M1902-IM/F - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details