The MAX849ESE is a high-efficiency, synchronous boost DC-DC converter designed for single- to three-cell battery applications, providing fixed 3.3V or adjustable 2.7V to 5.5V output. It operates from 0.7V to 5.5V input, delivers up to 1A output current, and switches at 300kHz with optional external synchronization. The device includes a two-channel ADC for battery monitoring, power-good output, and push-button control for on/off functionality. Housed in a 16-pin narrow SO package, it is rated for operation from -40°C to +85°C.
IC DC-DC CONV LN HP 16-SOIC Product overview: MAX849ESE-T from Analog Devices / Maxim Integrated is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MAX849ESE-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 750-MAX849ESE-T |
| Product Name | SOIC DC-DC Converter IC |
| Package Type | Other; Reel - TR |