The MAXM17504 is a high-efficiency, DC-DC step-down power module with an integrated inductor, designed for industrial power supplies and point-of-load applications. It operates from a 4.5V to 60V input voltage range and delivers up to 3.5A continuous output current with an adjustable output voltage from 0.9V to 12V. The device is housed in a 29-pin, 9mm x 15mm x 2.8mm system-in-package (SiP) with a junction-to-ambient thermal resistance of 30.8°C/W. It supports PWM, PFM, or DCM control modes and includes integrated thermal and overload protection. The operational ambient temperature range is -40°C to +125°C, and the junction temperature range is -40°C to +150°C. The module meets CISPR22 (EN55022) Class B conducted and radiated emissions standards and requires only five external components for a complete power solution.
DC DC CONVERTER 0.9-12V Product overview: MAXM17504ALJ+ from Analog Devices Inc./Maxim Integrated is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MAXM17504ALJ+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 132-MAXM17504ALJ+ |
| Product Name | 12V DC-DC Converter IC |
| Package Type | Other; Tray |