ERSAELECTRONICS PTE. LTD. 2.5V 5.5V Interface Transceiver IC 749-MAX7301AAX+T

Description
Interface - I/O Expanders 4-Wire-Interfaced, 2.5V to 5.5V, 20-Port Product overview: MAX7301AAX+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 5.5V, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MAX7301AAX+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Interface - I/O Expanders 4-Wire-Interfaced, 2.5V to 5.5V, 20-Port Product overview: MAX7301AAX+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 5.5V, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MAX7301AAX+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 5.5V Interface Transceiver IC
749-MAX7301AAX+T
2.5V 5.5V Interface Transceiver IC 749-MAX7301AAX+T
Interface - I/O Expanders 4-Wire-Interfaced, 2.5V to 5.5V, 20-Port Product overview: MAX7301AAX+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 5.5V, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MAX7301AAX+T can be used for catalog matching and distributor lookup.

Interface - I/O Expanders 4-Wire-Interfaced, 2.5V to 5.5V, 20-Port Product overview: MAX7301AAX+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 5.5V, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MAX7301AAX+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 749-MAX7301AAX+T
Product Name 2.5V 5.5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Interface Transceiver IC - 118-AFBR-83PDZ-AL1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.135V ~ 3.465V
Data Rate 1.03E7 kbps
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.14V ~ 3.47V
View Details
5V Interface Transceiver IC - 702-DS2148T+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 0 C (32 F)
View Details