The MP86963 is a monolithic half-bridge integrated circuit with built-in high-side and low-side MOSFETs and a gate driver, designed for high-efficiency power regulation up to 20A continuous output current. It operates from a 4.5V to 21V input range and supports PWM control with a 3.3V logic interface, suitable for frequencies between 100kHz and 1MHz. Housed in a 5mm x 5mm TQFN package with an exposed pad, it is rated for junction temperatures from -40°C to +125°C and meets RoHS6 compliance. The device is end-of-life, with a recommended replacement of MP86901.
IC HALF BRIDGE DRIVER 20A 18QFN Product overview: MP86963DUT-LF-P from Monolithic Power Systems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 20A, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-MP86963DUT-LF-P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 746-MP86963DUT-LF-P |
| Product Name | 20A Power Management IC |
| Package Type | Other; Tape & Reel (TR) |