ERSAELECTRONICS PTE. LTD. Buck 5V Step-Down DC-DC Converter IC 739-MAX744ACPA+

Description
Switching Voltage Regulators 5V Step-Down DC/DC Converter Product overview: MAX744ACPA+ from Analog Devices / Maxim Integrated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX744ACPA+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Voltage Regulators 5V Step-Down DC/DC Converter Product overview: MAX744ACPA+ from Analog Devices / Maxim Integrated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX744ACPA+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 5V Step-Down DC-DC Converter IC
739-MAX744ACPA+
Buck 5V Step-Down DC-DC Converter IC 739-MAX744ACPA+
Switching Voltage Regulators 5V Step-Down DC/DC Converter Product overview: MAX744ACPA+ from Analog Devices / Maxim Integrated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX744ACPA+ can be used for catalog matching and distributor lookup.

Switching Voltage Regulators 5V Step-Down DC/DC Converter Product overview: MAX744ACPA+ from Analog Devices / Maxim Integrated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX744ACPA+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-MAX744ACPA+
Product Name Buck 5V Step-Down DC-DC Converter IC
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

3.3V DC-DC Converter IC - 132-LTM4680IY - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.5000 to 3.3 volts
Input Voltage 16 volts
View Details
Dual 3A DC-DC Converter IC - 132-LTM8078IY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 to 10 volts
Input Voltage 40 volts
View Details
5V DC-DC Converter IC - 132-LTM4601EV-1#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.6000 to 5 volts
Input Voltage 20 volts
View Details
12V DC-DC Converter IC - 132-LTM8046MPY - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 1.8 to 12 volts
Input Voltage 31 volts
View Details