The LTM8045MPY is a µModule DC/DC converter configured for inverting or SEPIC operation, capable of generating output voltages from -2.5V to -15V with up to 375mA current at 12V input. It operates from a 2.8V to 18V input range and features a compact 6.25mm × 11.25mm × 4.92mm BGA package. The device is rated for operation from -55°C to 125°C junction temperature and includes programmable soft-start, selectable switching frequency from 200kHz to 2MHz, and user-configurable undervoltage lockout. The package is available with SnPb or RoHS-compliant terminal finishes.
DC DC CONVERTER +/-2.5 +/-15V Product overview: LTM8045MPY from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM8045MPY can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 132-LTM8045MPY |
| Product Name | -15V DC-DC Converter IC |
| Package Type | Other; Tray |
| Output Voltage | 15 volts |
| Input Voltage | 18 volts |