ERSAELECTRONICS PTE. LTD. Buck 1.2A Step-Down DC-DC Converter IC 739-LT3653IDCB

Description
IC REG BUCK ADJ 1.2A 8DFN Product overview: LT3653IDCB from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT3653IDCB can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG BUCK ADJ 1.2A 8DFN Product overview: LT3653IDCB from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT3653IDCB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1.2A Step-Down DC-DC Converter IC
739-LT3653IDCB
Buck 1.2A Step-Down DC-DC Converter IC 739-LT3653IDCB
IC REG BUCK ADJ 1.2A 8DFN Product overview: LT3653IDCB from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT3653IDCB can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 1.2A 8DFN Product overview: LT3653IDCB from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT3653IDCB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LT3653IDCB
Product Name Buck 1.2A Step-Down DC-DC Converter IC
Package Type Other; Tube
Output Voltage 4.8 volts
Input Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

5V DC-DC Converter IC - 132-LTM4606EY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.6000 to 5 volts
Input Voltage 28 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.15 to 5.25 volts
Input Voltage 5.5 volts
View Details
Buck 25A Step-Down DC-DC Converter IC - 132-LTM4645IY - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Input Voltage 15 volts
Operating Temperature -40 C (-40 F)
View Details
24V 72W DC-DC Converter IC - 132-LTM8025IY - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 to 24 volts
Input Voltage 36 volts
View Details