The LTM8052AEV#PBF is a 36V, 5A, 2-quadrant constant-voltage, constant-current step-down µModule regulator designed for applications requiring bidirectional current control, such as Peltier drivers and battery testing. It operates over an input voltage range of 6V to 36V and supports an output voltage range of 1.2V to 24V. The device is packaged in a compact 81-lead LGA measuring 11.25mm × 15mm × 2.82mm with a RoHS-compliant gold pad finish. It features programmable soft-start, selectable switching frequency from 100kHz to 1MHz, and operates over a temperature range of -40°C to 125°C. The LTM8052A variant prioritizes current regulation over voltage regulation, distinguishing it from the LTM8052.
DC DC CONVERTER 1.2-24V Product overview: LTM8052AEV#PBF from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM8052AEV#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 132-LTM8052AEV#PBF |
| Product Name | 24V DC-DC Converter IC |
| Package Type | Other; Tray |
| Output Voltage | 1.2 to 24 volts |
| Input Voltage | 36 volts |