The MAX7443ESA is a triple-channel video reconstruction filter and buffer designed for composite and Y/C video signals in NTSC, PAL, and SDTV systems. It operates from a single +5V supply and each channel drives two 150Ω video loads with a passband response of -0.3dB (typ) and 41dB (typ) stopband attenuation at 27MHz. The device features a low blanking level voltage suitable for DC-coupled output and is packaged in an 8-pin SO with exposed pad. It is fully specified over the -40°C to +85°C temperature range.
IC FILTER 27MHZ LOW PASS 8SOIC Product overview: MAX7443ESA+T from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 27MHZ, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-MAX7443ESA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 735-MAX7443ESA+T |
| Product Name | 27MHZ Interface Transceiver IC |
| Device Type | Transceiver |