ERSAELECTRONICS PTE. LTD. Dual 57kHz DIP Interface Transceiver IC 735-MAX263BCPI+

Description
Active Filter Dual SW-CAP UNIV 4th Order 57kHz 28-Pin PDIP W / IC FILTER BANDPASS PROG 28-DIP Product overview: MAX263BCPI+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 57kHz, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 57kHz, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-MAX263BCPI+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Active Filter Dual SW-CAP UNIV 4th Order 57kHz 28-Pin PDIP W / IC FILTER BANDPASS PROG 28-DIP Product overview: MAX263BCPI+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 57kHz, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 57kHz, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-MAX263BCPI+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 57kHz DIP Interface Transceiver IC - 735-MAX263BCPI+ - ERSAELECTRONICS PTE. LTD.
Singapore
Dual 57kHz DIP Interface Transceiver IC
735-MAX263BCPI+
Dual 57kHz DIP Interface Transceiver IC 735-MAX263BCPI+
Active Filter Dual SW-CAP UNIV 4th Order 57kHz 28-Pin PDIP W / IC FILTER BANDPASS PROG 28-DIP Product overview: MAX263BCPI+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 57kHz, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 57kHz, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-MAX263BCPI+ can be used for catalog matching and distributor lookup.

Active Filter Dual SW-CAP UNIV 4th Order 57kHz 28-Pin PDIP W / IC FILTER BANDPASS PROG 28-DIP Product overview: MAX263BCPI+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 57kHz, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 57kHz, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-MAX263BCPI+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 735-MAX263BCPI+
Product Name Dual 57kHz DIP Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-DS3134 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
Interface Transceiver IC - 702-DS21FF42 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Operating Temperature 0 C (32 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4V ~ 5.5V
View Details
Interface Transceiver IC - 702-DS21348T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 C (32 F)
View Details