IC FILTER 256KHZ LOWPASS 16SSOP Product overview: LTC1563-3IGN#PBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 256KHZ, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-LTC1563-3IGN#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 735-LTC1563-3IGN#PBF |
| Product Name | 256KHZ Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 2.7V ~ 11V, ±2.7V ~ 5.5V |