The LTC1164ACSW is a quad, second-order switched capacitor filter building block in a 24-lead plastic small outline wide package, designed for low-power, low-noise filtering applications up to 20kHz. Each section consumes 850µA at ±5V and supports clock-to-center frequency ratios of 50:1 and 100:1, enabling implementations of Butterworth, Bessel, Chebyshev, or Cauer filters. The device operates from ±2.37V to ±8V supplies, with a typical output swing of ±3.8V at ±5V, and maintains center frequency accuracy within ±0.5% for the A-grade version. The package measures 0.300 inch wide with a maximum height of 0.190 inch, compatible with standard surface-mount assembly. The operating temperature range is -40°C to 85°C. The part is manufactured using Linear Technology's enhanced LTCMOS™ process.
IC FILTER 20KHZ SWITCHED 24SOIC Product overview: LTC1164ACSW#PBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20KHZ, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-LTC1164ACSW#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 735-LTC1164ACSW#PBF |
| Product Name | 20KHZ Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; ±2.37V ~ 8V |