The LTC1064-1 is an 8th order, clock sweepable elliptic lowpass switched capacitor filter designed for antialiasing and telecom applications, with a 100:1 clock-to-cutoff frequency ratio and no external components required for cutoff frequencies up to 20kHz. It is available in a 14-pin PDIP package and operates from ±2.37V to ±8V power supplies. The filter guarantees ±0.15dB passband ripple and 68dB minimum stopband attenuation at 1.5 times the cutoff frequency, with total wideband noise of 150µV RMS at ±5V supply and 0.03% THD for a 3V RMS input. Maximum corner frequency is 50kHz, supported by TTL or CMOS clock inputs up to 5MHz. The device operates over a temperature range of -40°C to 85°C for the C-grade variant, with input impedance of 10-20kΩ and output short-circuit current of 3mA source/1mA sink.
IC FILTER 20KHZ LOWPASS 14DIP Product overview: LTC1064-1CN#PBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20KHZ, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-LTC1064-1CN#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 735-LTC1064-1CN#PBF |
| Product Name | 20KHZ Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; ±2.37V ~ 8V |