AP1158 is an active noise filter IC designed for low-frequency noise reduction in audio systems and low-noise regulator applications, available in SOT23-5 packaging. It operates from 1.8 V to 14 V, supports up to 150 mA output current, and provides 66 dB ripple rejection at 1 kHz. The device includes built-in thermal shutdown protection and is rated for operation from -40 °C to 85 °C. External reference voltage is required for use as a low-noise regulator.
IC FILTER RIPPLE SOT23-5 Product overview: AP1158ADS from Asahi Kasei Microdevices is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT23, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-AP1158ADS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 735-AP1158ADS |
| Product Name | SOT23 Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 2.1V ~ 14V |