The MAX2082 is an octal ultrasound transceiver integrating eight channels of high-voltage pulser, T/R switch, LNA, VGA, AAF, 12-bit ADC, digital HPF, and CWD mixers in a 10mm x 23mm CSBGA package. Each channel operates at 131mW power dissipation with a 2.8dB noise figure and 76dBFS SNR at 5MHz and 2MHz bandwidth. The pulser supports up to ±105V output with programmable current from 0.5A to 2A and 18ns propagation delay. The device is specified for operation from 0°C to +70°C and targets portable and cart-based ultrasound systems requiring high channel density and low power.
Analog Front End - AFE Octal integrated Ultrasound Transceiver Product overview: MAX2082CXD+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-MAX2082CXD+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 724-MAX2082CXD+ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |