The AD9959BCPZ is a four-channel, 500 MSPS direct digital synthesizer with integrated 10-bit DACs, designed for agile signal generation in phased array radars, instrumentation, and RF applications. It operates with a 1.8 V core supply and 3.3 V I/O supply, and is housed in a 56-lead LFCSP package measuring 8 mm × 8 mm. Each channel offers independent frequency, phase, and amplitude control with 0.12 Hz frequency tuning resolution, 14-bit phase offset, and 10-bit amplitude scaling. The device supports synchronized operation across multiple units, linear frequency/phase/ampl
IC DDS 500MHZ 10BIT 56LFCSP Product overview: AD9959BCPZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, 10BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 500MHZ, 10BIT, Interface Transceiver IC, Direct Digital Synthesis. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 723-AD9959BCPZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 723-AD9959BCPZ |
| Product Name | 500MHZ 10BIT Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1.71V ~ 1.96V |
| Pd | 680 milliwatts |