The AD9910 is a 1 GSPS, 14-bit Direct Digital Synthesizer with an integrated DAC, designed for agile frequency synthesis in applications such as radar, test equipment, and polar modulators. It features phase noise ≤ -125 dBc/Hz at 1 kHz offset from a 400 MHz carrier, >80 dB narrow-band SFDR, and supports automatic frequency, phase, and amplitude sweeps. The device operates with 1.8 V and 3.3 V power supplies and is housed in a 100-lead TQFP_EP package. It includes an integrated 1024-word × 32-bit RAM, a PLL REFCLK multiplier, and multichip synchronization capability.
IC DDS 1GHZ 14BIT 100TQFP Product overview: AD9910BSVZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ, 14BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1GHZ, 14BIT, Interface Transceiver IC, Direct Digital Synthesis. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 723-AD9910BSVZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 723-AD9910BSVZ |
| Product Name | 1GHZ 14BIT Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1.8V, 3.3V |