IC DDS 200MHZ 12BIT 80LQFP Product overview: AD9852ASTZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ, 12BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 200MHZ, 12BIT, Interface Transceiver IC, Direct Digital Synthesis. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 723-AD9852ASTZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 723-AD9852ASTZ |
| Product Name | 200MHZ 12BIT Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3.14V ~ 3.47V |
| Pd | 2390 milliwatts |