The AD9834 is a 75 MHz low power direct digital synthesis (DDS) device that generates sine and triangular waveforms with an on-board comparator for square wave output. It operates from a 2.3 V to 5.5 V power supply and consumes 20 mW at 3 V. The device features a 3-wire SPI interface operating up to 40 MHz, 28-bit frequency resolution, and phase modulation capability. It is housed in a 20-lead TSSOP package and operates over the extended temperature range of −40°C to +105°C. The part includes a power-down mode controlled via the SLEEP pin and supports independent analog and digital power supplies.
IC DDS 50MHZ 10BIT 20TSSOP Product overview: AD9834BRU from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ, 10BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 50MHZ, 10BIT, Interface Transceiver IC, Direct Digital Synthesis. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 723-AD9834BRU can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 723-AD9834BRU |
| Product Name | 50MHZ 10BIT Interface Transceiver IC |
| Device Type | Transceiver |