The AD9833 is a low-power, programmable waveform generator capable of producing sine, triangular, and square wave outputs with a 0 MHz to 12.5 MHz frequency range and 28-bit resolution. It operates from a 2.3 V to 5.5 V power supply, consuming 12.65 mW at 3 V, and includes a power-down mode reducing current to 0.5 mA when the DAC is disabled. The device features a 3-wire SPI interface compatible with DSP and microcontroller standards and is available in a 10-lead MSOP package measuring 3.00 mm × 3.10 mm. It is AEC-Q100 qualified for automotive applications and operates over the −40°C to +105°C temperature range. No external components are required for operation.
IC DDS 25MHZ 10BIT 10MSOP Product overview: AD9833BRM from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ, 10BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 25MHZ, 10BIT, Interface Transceiver IC, Direct Digital Synthesis. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 723-AD9833BRM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 723-AD9833BRM |
| Product Name | 25MHZ 10BIT Interface Transceiver IC |
| Device Type | Transceiver |