The MAX5956AUEE+T is a dual hot-swap controller for +1V to +13.2V power supplies, providing independent on/off control and protection for each channel. It integrates charge pumps to drive external n-channel MOSFETs, regulates inrush current during startup, and offers adjustable current limit and circuit-breaker thresholds from 25mV to 100mV. The device features autoretry fault management, output undervoltage and overvoltage monitoring, and status outputs. It is packaged in a 16-pin QSOP and operates from 0°C to +85°C. The part includes an adjustable startup timer and variable-speed/bilev
IC DUAL HOT-SWAP CTRLR 16-QSOP Product overview: MAX5956AUEE+T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, QSOP, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-MAX5956AUEE+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-MAX5956AUEE+T |
| Product Name | Dual QSOP Power Management IC |
| Package Type | Other; Reel - TR |