The MAX5920AESA is a -48V hot-swap controller designed for safe insertion and removal of circuit cards in live backplanes, with programmable inrush and short-circuit current limits, overvoltage and undervoltage protection, and thermal shutdown. It operates from -20V to -80V and is housed in an 8-pin SO package measuring 4.80 to 5.00 mm in body width and 5.80 to 6.20 mm in overall length. The device includes a power-good output and withstands -100V input transients without external components. It is specified for the extended temperature range of -40°C to +85°C.
Hot Swap Voltage Controllers -48V Hot-Swap Controller with External R Product overview: MAX5920AESA+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -48V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, -48V, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-MAX5920AESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-MAX5920AESA+ |
| Product Name | -48V Power Management IC |
| Package Type | Other; Tube |