The LTC4211 is a hot swap controller that enables safe insertion and removal of boards from a live backplane by controlling an external N-channel MOSFET for supply voltages from 2.5V to 16.5V. It features programmable soft-start, dual-level overcurrent protection with fast and slow response thresholds, and programmable overvoltage protection in the MS package variant. The LTC4211CMS8#PBF variant is packaged in an 8-lead plastic MSOP and operates from 0°C to 70°C. The device includes an internal high-side driver, glitch-filtered RESET output, and supports automatic retry or latched fault modes. The MSOP package has a thermal junction maximum of 125°C with a thermal resistance of 150°C/W.
IC HOT SWAP CTRLR GP 8MSOP Product overview: LTC4211CMS8#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LTC4211CMS8#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LTC4211CMS8#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |