The MAX9856 is a low-power stereo audio CODEC for portable multimedia devices, featuring DirectDrive headphone amplifiers that deliver 30mW into 32Ω headphones from a single 1.8V supply. It includes stereo 1VRMS line outputs, microphone inputs with automatic gain control, and supports sample rates from 8kHz to 48kHz. The device operates from 1.71V to 3.6V and consumes 9mW during playback. It is housed in a 40-pin TQFN-EP package measuring 6mm x 6mm x 0.8mm. The MAX9856ETL+ variant operates from -40°C to +85°C and includes I²C control, clickless operation, and headset detection. The 91dB 96kHz 18-bit DAC and 85dB 48kHz 18-bit ADC support high-fidelity audio. The part supports I²S, left-justified, and PCM digital audio formats and has independent ADC and DAC sample rate control.
IC AUDIO CODEC 40TQFN Product overview: MAX9856ETL+T from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MAX9856ETL+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 716-MAX9856ETL+T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |