The MAX9851 is a single-chip stereo audio CODEC designed for GSM/GPRS/EDGE cell phones, integrating stereo DirectDrive headphone amplifiers, a mono receiver amplifier, stereo Class D filterless speaker amplifiers, microphone inputs, and line outputs. It operates with +1.7V to +3.3V digital and +2.6V to +3.3V analog supplies, and a +2.6V to +5.5V speaker supply. The device features an 18-bit ADC and DAC, supports sample rates from 8kHz to 48kHz, and includes programmable gain amplifiers for microphone and line inputs. Control is via I2C, and it supports dual digital audio interfaces with independent supply voltages. The part is housed in a 48-pin thin QFN package with an exposed pad, measuring 7mm x 7mm x 0.8mm. It operates over the -40°C to +85°C temperature range and consumes 26mW quiescent power during playback.
IC CODEC AUDIO STEREO 48TQFN Product overview: MAX9851ETM+T from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MAX9851ETM+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 716-MAX9851ETM+T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |