ERSAELECTRONICS PTE. LTD. 8-bit 3.6V Interface Transceiver IC 716-MAX1102EUA

Description
IC CODEC 8-BIT 2.7-3.6V 8-UMAX Product overview: MAX1102EUA from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MAX1102EUA can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC CODEC 8-BIT 2.7-3.6V 8-UMAX Product overview: MAX1102EUA from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MAX1102EUA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX1102 is an 8-bit analog-to-digital and digital-to-analog codec with an integrated +2V reference, designed for microcontroller-based analog I/O systems. It operates from a single +2.7V to +3.6V supply, features a 4-wire SPI/QSPI/MICROWIRE compatible interface, and includes a power-supply monitor. The device offers 8-bit resolution with ±1LSB INL for both ADC and DAC, 48dB SINAD, and 59dB SFDR for the ADC. It consumes 0.5mA at 25ksps and includes a 18µA standby mode and 1µA shutdown mode. The MAX1102 is packaged in an 8-pin µMAX package with dimensions consistent with standard µMAX form factors.

Datasheet Summary
Powered by GS/AI

The MAX1102 is an 8-bit analog-to-digital and digital-to-analog codec with an integrated +2V reference, designed for microcontroller-based analog I/O systems. It operates from a single +2.7V to +3.6V supply, features a 4-wire SPI/QSPI/MICROWIRE compatible interface, and includes a power-supply monitor. The device offers 8-bit resolution with ±1LSB INL for both ADC and DAC, 48dB SINAD, and 59dB SFDR for the ADC. It consumes 0.5mA at 25ksps and includes a 18µA standby mode and 1µA shutdown mode. The MAX1102 is packaged in an 8-pin µMAX package with dimensions consistent with standard µMAX form factors.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 3.6V Interface Transceiver IC
716-MAX1102EUA
8-bit 3.6V Interface Transceiver IC 716-MAX1102EUA
IC CODEC 8-BIT 2.7-3.6V 8-UMAX Product overview: MAX1102EUA from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MAX1102EUA can be used for catalog matching and distributor lookup.

IC CODEC 8-BIT 2.7-3.6V 8-UMAX Product overview: MAX1102EUA from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MAX1102EUA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 716-MAX1102EUA
Product Name 8-bit 3.6V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
Interface Transceiver IC - 702-73M1902-IM/F - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Package Type Tube
View Details
Interface Transceiver IC - 107-WL0F00039000QGAAASA00 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bag
View Details