The AK4555VT is a low-power, 20-bit stereo CODEC for portable digital audio systems, housed in a 16-pin TSSOP package with a 0.65mm pitch. It supports analog single-ended input and output, eliminating the need for external filters. The device operates from 1.6V to 3.6V with a supply current of 8.6mA and maintains a sampling rate of 8kHz to 50kHz with master clock options of 256fs, 384fs, 512fs, 768fs, or 1024fs. It features an integrated high-pass filter at 3.4Hz, I2S audio interface, and de-emphasis for 32kHz, 44.1kHz, and 48kHz sampling. The operating temperature range is −40°C to 85°C.
IC STEREO CODEC 20BIT 16TSSOP Product overview: AK4555VT from Asahi Kasei Microdevices is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK4555VT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 716-AK4555VT |
| Product Name | 20BIT Interface Transceiver IC |
| Device Type | Transceiver |