The ADV7283BCPZ is a 10-bit, 4× oversampled SDTV video decoder with differential inputs and an integrated deinterlacer, designed to convert analog CVBS, S-Video, and component video signals into an 8-bit ITU-R BT.656 YCrCb 4:2:2 digital output. It features six analog video input channels with on-chip antialiasing filters, NTSC/PAL/SECAM autodetection, adaptive 2D comb filtering, and automatic gain control. The device supports a 0.5 V to 4 V common-mode input range and includes a VBI data slicer with WST support. It is packaged in a 32-lead, 5 mm × 5 mm LFCSP and is RoHS-compliant, operating over a −40°C to +85°C temperature range with I2C-compatible serial control. The part is qualified for industrial applications.
IC DECODER 10BIT 32LFCSP Product overview: ADV7283BCPZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-ADV7283BCPZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 716-ADV7283BCPZ |
| Product Name | 10BIT Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Pd | 1 milliwatts |